NEN-EN 10151

Stainless steel strip for springs - Technical delivery conditions

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 33
ICS Code (Spring steels): 77.140.25
scope:

Applies to cold rolled narrow strip of thicknesses up to and including 3 mm in rolled widths less than 600 mm made from the stainless steel grades listed in Table 1. The steels are used in the conditions given in Table 4 for the production of springs and spring parts that are exposed to corrosive effects and sometimes slightly increased temperatures.

Document History

NEN-EN 10151
December 1, 2002
Stainless steel strip for springs - Technical delivery conditions
Applies to cold rolled narrow strip of thicknesses up to and including 3 mm in rolled widths less than 600 mm made from the stainless steel grades listed in Table 1. The steels are used in the...
May 1, 1999
Stainless steel strip for springs - Technical delivery conditions
Applies to cold rolled narrow strip of thicknesses up to and including 3 mm in rolled widths less than 600 mm made from the stainless steel grades listed in Table 1. The steels are used in the...

References

Advertisement