NEN-EN 10151
Stainless steel strip for springs - Technical delivery conditions
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Spring steels): | 77.140.25 |
scope:
Applies to cold rolled narrow strip of thicknesses up to and including 3 mm in rolled widths less than 600 mm made from the stainless steel grades listed in Table 1. The steels are used in the conditions given in Table 4 for the production of springs and spring parts that are exposed to corrosive effects and sometimes slightly increased temperatures.
Document History
December 1, 2002
Stainless steel strip for springs - Technical delivery conditions
Applies to cold rolled narrow strip of thicknesses up to and including 3 mm in rolled widths less than 600 mm made from the stainless steel grades listed in Table 1. The steels are used in the...
NEN-EN 10151
May 1, 1999
Stainless steel strip for springs - Technical delivery conditions
Applies to cold rolled narrow strip of thicknesses up to and including 3 mm in rolled widths less than 600 mm made from the stainless steel grades listed in Table 1. The steels are used in the...