NEN-EN 10249-2

Cold-formed steel sheet piling - Part 2: Tolerances on shape and dimensions

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 12
ICS Code (Steel profiles): 77.140.70
scope:

This part of this European Standard specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed steel sheet piles which are defined in PrEN 10249-1.

Document History

February 1, 2023
Cold formed steel sheet piles - Part 2: Tolerances on dimensions and shape
This document specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed steel sheet piles and is designed to be read in conjunction with EN 10249-1. This...
NEN-EN 10249-2
April 1, 2006
Cold-formed steel sheet piling - Part 2: Tolerances on shape and dimensions
This part of this European Standard specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed steel sheet piles which are defined in PrEN 10249-1.
August 1, 1995
Cold formed sheet piling of non alloy steels - Part 2: Tolerances on shape and dimensions
This standard specifies the tolerances on dimensions, squareness of ends, straightness, mass and length of cold formed non alloy sheet piles which are defined in EN 10249-1.
Advertisement