NEN-EN 10249-2

Cold formed steel sheet piles - Part 2: Tolerances on dimensions and shape

pending
Organization: NEN
Publication Date: 1 February 2023
Status: pending
Page Count: 14
ICS Code (Steel profiles): 77.140.70
scope:

This document specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed steel sheet piles and is designed to be read in conjunction with EN 10249-1.

This document specifies the tolerances of cold formed steel sheet piles produced from hot rolled strip or sheet with a thickness equal to or greater than 3 mm.

The products specified are for general, structural and civil engineering works. The types of steel sheet piles covered by this document are: Z-shaped, Omega-shaped and trench sheets.

This document also specifies options that can be agreed between the purchaser and the manufacturer at the time of the order and enquiry.

Document History

NEN-EN 10249-2
February 1, 2023
Cold formed steel sheet piles - Part 2: Tolerances on dimensions and shape
This document specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed steel sheet piles and is designed to be read in conjunction with EN 10249-1. This...
April 1, 2006
Cold-formed steel sheet piling - Part 2: Tolerances on shape and dimensions
This part of this European Standard specifies the tolerances on dimensions, squareness of ends, straightness and mass of cold formed steel sheet piles which are defined in PrEN 10249-1.
August 1, 1995
Cold formed sheet piling of non alloy steels - Part 2: Tolerances on shape and dimensions
This standard specifies the tolerances on dimensions, squareness of ends, straightness, mass and length of cold formed non alloy sheet piles which are defined in EN 10249-1.

References

Advertisement