NEN-EN 12098-1
Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
Applies to electronic control equipment for heating systems with water as the heating medium and a flow temperature up to 120°C. The signals can be processed by using either analogue or digital techniques, or both. This control equipment controls and regulates the distribution and/or the generation of heat in relation to the outside temperature and other reference variables and time. Safety requirements on heating systems remain unaffected by this standard. Safety requirements for these controls are covered in EN 60730-1 together with EN 60730-1 together with EN 60730-2-7 and EN 60730-2-9. The dynamic behaviour of the valves and actuators are not covered in this standard. The control equipment may or may not be connected to a data network
Document History