NEN-EN 12098-1

Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems

inactive
Organization: NEN
Publication Date: 1 August 1996
Status: inactive
Page Count: 27
ICS Code (Automatic controls for household use): 97.120
scope:

Applies to electronic control equipment for heating systems with water as the heating medium and a flow temperature up to 120°C. The signals can be processed by using either analogue or digital techniques, or both. This control equipment controls and regulates the distribution and/or the generation of heat in relation to the outside temperature and other reference variables and time. Safety requirements on heating systems remain unaffected by this standard. Safety requirements for these controls are covered in EN 60730-1 together with EN 60730-1 together with EN 60730-2-7 and EN 60730-2-9. The dynamic behaviour of the valves and actuators are not covered in this standard. The control equipment may or may not be connected to a data network

Document History

December 1, 2022
Energy performance of buildings - Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8
This document is applicable to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
August 1, 2021
Energy performance of buildings - Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8
This document applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
June 1, 2017
Energy Performance of Buildings - Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5, 6, 7, 8
NEN-EN 12098-1 applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
December 1, 2015
Controls for heating systems - Part 1: Control equipment for hot water heating systems - Modules M3-5,6,7,8
NEN-EN 12098-1 applies to electronic control equipment for heating systems with water as the heating medium and a supply water temperature up to 120 °C. This control equipment controls the...
August 1, 2013
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and...
June 1, 2011
Controls for heating systems - Part 1: Control equipment for hot water heating systems
This European Standard applies to electronic control equipment for heating systems with water as the heating medium and a flow water temperature up to 120 °C. This control equipment controls and...
NEN-EN 12098-1
August 1, 1996
Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems
Applies to electronic control equipment for heating systems with water as the heating medium and a flow temperature up to 120°C. The signals can be processed by using either analogue or digital...
September 1, 1995
Controls for heating systems - Part 1: Outside temperature compensated control equipment for hot water heating systems
Applies to electronic control equipment for heating systems with water as the heating medium and a flow temperature up to 120°C. The signals can be processed by using either analogue or digital...
Advertisement