NEN-EN 13482

Rubber hoses and hose assemblies for asphalt and bitumen - Specification

inactive
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 13
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2 is for dockside use. The types can be further divided into two classes related to the maximum temperature of the product to be conveyed. The hose constructions may be smooth or rough bore.

Document History

October 1, 2013
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
This European standard specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2...
March 1, 2012
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
This European standard specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2...
October 1, 2001
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
Specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2 is for dockside use....
NEN-EN 13482
March 1, 1999
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
Specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2 is for dockside use....
Advertisement