NEN-EN 13482
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European standard specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2 is for dockside use. The types are further divided into two classes related to the maximum temperature of the product to be conveyed. The hose constructions may be smooth or rough bore.
Document History
NEN-EN 13482
October 1, 2013
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
This European standard specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2...
March 1, 2012
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
This European standard specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2...
October 1, 2001
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
Specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2 is for dockside use....
March 1, 1999
Rubber hoses and hose assemblies for asphalt and bitumen - Specification
Specifies requirements for two types of hose and hose assembly identified by their maximum working pressures and main use i.e. Type 1 is for road and rail tanker use and Type 2 is for dockside use....