NEN-EN 14035-17

Fireworks - Part 17: Ground spinners - Specification and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 38
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of ground spinners and the corresponding test methods. It is applicable to fireworks which are classified as ground spinners in categories 1 and 2 in EN 14035-2. Category 1 ground spinners, category 2 ground spinners with friction head and category 2 ground spinners with a protruding fuse not designed to resist side ignition should be contained in a primary pack or selection pack. It is not applicable to ground spinners containing report composition. It is not applicable to ground spinners containing pyrotechnic composition containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; - white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 ìm.

Document History

NEN-EN 14035-17
August 1, 2004
Fireworks - Part 17: Ground spinners - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of ground spinners and the corresponding test methods. It is applicable to fireworks which are...
November 1, 2002
Fireworks - Part 17: Ground spinners - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of ground spinners and the corresponding test methods. It is applicable to fireworks which are...

References

Advertisement