NEN-EN 14035-17
Fireworks - Part 17: Ground spinners - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of ground spinners and the corresponding test methods. It is applicable to fireworks which are classified as ground spinners in categories 1 and 2 in EN 14035-2. Category 1 ground spinners, category 2 ground spinners with friction head and category 2 ground spinners with a protruding fuse not designed to resist side ignition should be contained in a primary pack or selection pack. It is not applicable to ground spinners containing report composition. It is not applicable to ground spinners containing pyrotechnic composition containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History