NEN-EN 15426

Candles - Specification for sooting behaviour

pending
Organization: NEN
Publication Date: 1 August 2017
Status: pending
Page Count: 22
ICS Code (Other products of the chemical industry): 71.100.99
scope:

This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm or equivalent cross sectional area intended to be burned indoors.

Document History

NEN-EN 15426
August 1, 2017
Candles - Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm...
November 1, 2007
Candles - Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or...
December 1, 2005
Candles - Test method for measuring the sooting index
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or...
Advertisement