NEN-EN 15426

Candles - Specification for sooting behaviour

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 17
ICS Code (Other products of the chemical industry): 71.100.99
ICS Code (Lighting in general): 91.160.01
scope:

This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or equivalent cross sectional area intended to be burned indoors.

Document History

August 1, 2017
Candles - Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning indoor candles. It is applicable to single wick candles with a diameter up to 100 mm...
NEN-EN 15426
November 1, 2007
Candles - Specification for sooting behaviour
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or...
December 1, 2005
Candles - Test method for measuring the sooting index
This European Standard specifies requirements and the test method for evaluating the sooting behaviour of burning candles. It is applicable to single wick candles with a diameter up to 100 mm or...
Advertisement