NEN-EN 3831
Aerospace series - Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics of self-locking, thickwall inserts, in FE-PM3801, MoS2 coated, for aerospace applications. Maximum test temperature: 350 °C.
Document History
September 1, 2006
Aerospace series - Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
Specifies the characteristics of self-locking, thickwall inserts, in FE-PM3801, MoS2 coated, for aerospace applications. Maximum test temperature: 350 °C. For design and installation procedures see...
NEN-EN 3831
February 1, 2003
Aerospace series - Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
Specifies the characteristics of self-locking, thickwall inserts, in FE-PM3801, MoS2 coated, for aerospace applications. Maximum test temperature: 350 °C.