NEN-EN 3831
Aerospace series - Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics of self-locking, thickwall inserts, in FE-PM3801, MoS2 coated, for aerospace applications. Maximum test temperature: 350 °C. For design and installation procedures see EN 4014 and EN 4015.
Document History
NEN-EN 3831
September 1, 2006
Aerospace series - Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
Specifies the characteristics of self-locking, thickwall inserts, in FE-PM3801, MoS2 coated, for aerospace applications. Maximum test temperature: 350 °C. For design and installation procedures see...
February 1, 2003
Aerospace series - Inserts, thickwall, self-locking, in heat resisting steel FE-PM3801 (17-4PH), MoS2 coated
Specifies the characteristics of self-locking, thickwall inserts, in FE-PM3801, MoS2 coated, for aerospace applications. Maximum test temperature: 350 °C.