NEN-EN 50216-12
Power transformer and reactor fittings - Part 12: Fans
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification. This standard specification defines the dimensions and requirements for ensuring fan interchangeability and uniform fan assembly.
Document History
April 1, 2011
Power transformer and reactor fittings - Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....
NEN-EN 50216-12
November 1, 2007
Power transformer and reactor fittings - Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....