NEN-EN 50216-12

Power transformer and reactor fittings - Part 12: Fans

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 17
ICS Code (Transformers. Reactors): 29.180
scope:

EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification. This standard specification defines the dimensions and requirements for ensuring fan interchangeability and uniform fan assembly.

Document History

NEN-EN 50216-12
April 1, 2011
Power transformer and reactor fittings - Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....
November 1, 2007
Power transformer and reactor fittings - Part 12: Fans
EN 50216-12 deals with fans for oil-to-air coolers used for transformers as well as fans used for blowing out radiators. Only fans operating axially are dealt with in this standard specification....
Advertisement