NEN-EN-IEC 60317-28/A1

Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

February 1, 2014
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
NEN-EN-IEC 60317-28 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
July 1, 2007
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
A description is not available for this item.
NEN-EN-IEC 60317-28/A1
February 1, 1998
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
A description is not available for this item.
Advertisement