NEN-EN-IEC 60317-28

Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-28 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2:2013.

Document History

NEN-EN-IEC 60317-28
February 1, 2014
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
NEN-EN-IEC 60317-28 specifies the requirements of enamelled rectangular copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains...
July 1, 2007
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
A description is not available for this item.
February 1, 1998
Specifications for particular types of winding wires - Part 28: Polyesterimide enamelled rectangular copper wire, class 180
A description is not available for this item.

References

Advertisement