NEN-EN-IEC 60794-2
Optical fibre cables - Part 2: Indoor cables - Sectional specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
NEN-EN-IEC 60794-2 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring similar types of cables can be considered.
Document History
NEN-EN-IEC 60794-2
November 1, 2017
Optical fibre cables - Part 2: Indoor cables - Sectional specification
NEN-EN-IEC 60794-2 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring similar...
February 1, 2003
Optical fibre cables - Part 2: Indoor cables - Sectional specification
Provides the requirements that apply to optical fibre cables for indoor use with applications such as transmission, telephone and data processing equipment and communication and transmission networks.