NEN-EN-IEC 60794-2

Optical fibre cables - Part 2: Indoor cables - Sectional specification

inactive
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 34
ICS Code (Fibres and cables): 33.180.10
scope:

Provides the requirements that apply to optical fibre cables for indoor use with applications such as transmission, telephone and data processing equipment and communication and transmission networks.

Document History

November 1, 2017
Optical fibre cables - Part 2: Indoor cables - Sectional specification
NEN-EN-IEC 60794-2 is a sectional specification. It gives the requirements that apply to optical fibre cables for indoor use in communications networks. Other types of applications requiring similar...
NEN-EN-IEC 60794-2
February 1, 2003
Optical fibre cables - Part 2: Indoor cables - Sectional specification
Provides the requirements that apply to optical fibre cables for indoor use with applications such as transmission, telephone and data processing equipment and communication and transmission networks.

References

Advertisement