FORD ESR-M18P7-A

SEALING COMPOUND – PIPE - ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 August 2007
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a compound which when applied between close fitting metal surfaces, provides sealing and low breakaway strength.

Document History

May 2, 2014
SEALING COMPOUND – PIPE ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
FORD ESR-M18P7-A
August 30, 2007
SEALING COMPOUND – PIPE - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a compound which when applied between close fitting metal surfaces, provides sealing and low breakaway strength.
September 4, 1978
SEALING COMPOUND - PIPE
The material defined by this specification is a compound which when applied between close fitting metal surfaces, provides sealing and low breakaway strength.

References

Advertisement