FORD ESR-M18P7-A
SEALING COMPOUND - PIPE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 4 September 1978 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a compound which when applied between close fitting metal surfaces, provides sealing and low breakaway strength.
Document History
May 2, 2014
SEALING COMPOUND – PIPE ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
August 30, 2007
SEALING COMPOUND – PIPE - ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a compound which when applied between close fitting metal surfaces, provides sealing and low breakaway strength.
FORD ESR-M18P7-A
September 4, 1978
SEALING COMPOUND - PIPE
The material defined by this specification is a compound which when applied between close fitting metal surfaces, provides sealing and low breakaway strength.