NEN-EN-IEC 61161

Ultrasonics - Power measurement - Radiation force balances and performance requirements

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 114
ICS Code (Electroacoustics): 17.140.50
scope:

This International Standard specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; establishes general principles for the use of radiation force balances in which an obstacle (target) intercepts the sound field to be measured; establishes limitations of the radiation force method related to cavitation and temperature rise; establishes quantitative limitations of the radiation force method in relation to diverging and focused beams; provides information on assessment of overall measurement uncertainties. This International Standard is applicable to: the measurement of ultrasonic power up to 1 W based on the use of a radiation force balance in the frequency range from 0,5 MHz to 25 MHz; the measurement of ultrasonic power up to 20 W based on the use of a radiation force balance in the frequency range 0,75 MHz to 5 MHz; the measurement of total ultrasonic power of transducers, preferably with well-collimated beams; the use of radiation force balances of the gravimetric type or force feedback type.

Document History

May 1, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard - specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; - establishes general...
NEN-EN-IEC 61161
May 1, 2007
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; establishes general principles...
April 1, 1998
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
A description is not available for this item.
Advertisement