NEN-EN-IEC 61161/A1

Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 22
ICS Code (Electroacoustics): 17.140.50

Document History

May 1, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard - specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; - establishes general...
May 1, 2007
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; establishes general principles...
NEN-EN-IEC 61161/A1
April 1, 1998
Ultrasonic power measurement in liquids in the frequency range 0,5 MHz to 25 MHz
A description is not available for this item.
Advertisement