NEN-EN-ISO 10618

Carbon fibre - Determination of tensile properties of resin-impregnated yarn

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 26
ICS Code (Carbon materials): 59.100.20
scope:

Specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen. The method is applicable to yarns (continuous and staple-fibre yarns) of carbon fibre for use as reinforcements in composite materials.

Document History

August 1, 2004
Carbon fibre - Determination of tensile properties of resin-impregnated yarn
This International Standard specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen....
June 1, 2002
Carbon fibre - Determination of tensile properties of resin-impregnated yarns
This International Standard specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen....
NEN-EN-ISO 10618
September 1, 1999
Carbon fibre - Determination of tensile properties of resin-impregnated yarn
Specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen. The method is applicable to...
Advertisement