NEN-EN-ISO 10618
Carbon fibre - Determination of tensile properties of resin-impregnated yarns
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Carbon materials): | 59.100.20 |
scope:
This International Standard specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen. The method is applicable to yarns (continuous and staple-fibre yarns) of carbon fibre for use as reinforcements in composite materials.
Document History
August 1, 2004
Carbon fibre - Determination of tensile properties of resin-impregnated yarn
This International Standard specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen....
NEN-EN-ISO 10618
June 1, 2002
Carbon fibre - Determination of tensile properties of resin-impregnated yarns
This International Standard specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen....
September 1, 1999
Carbon fibre - Determination of tensile properties of resin-impregnated yarn
Specifies a method of test for the determination of the tensile strength, tensile modulus of elasticity and strain at maximum load of a resin-impregnated yarn specimen. The method is applicable to...