NEN-EN-ISO 10940

Ophthalmic instruments - Fundus cameras

active, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 26
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies requirements and test methods for fundus cameras operating for observing, photographing or recording electronic images of the fundus of the human eye in order to provide the image information for diagnosis. This International Standard is not applicable to the following instruments: - those that contact the eye during the examination; - those using scanning laser sources This International Standard takes precedence over ISO 15004-1 and ISO 15004-2, if differences exist.

Document History

NEN-EN-ISO 10940
August 1, 2009
Ophthalmic instruments - Fundus cameras
This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies requirements and test methods for fundus cameras operating for observing, photographing or recording electronic...
April 1, 2008
Ophthalmic instruments - Fundus cameras
This International Standard, together with ISO 15004-1 and ISO 15004-2, specifies requirements and test methods for fundus cameras operating for observing, photographing or recording electronic...
August 1, 1998
Opthalmic instruments - Fundus cameras
Specifies requirements and test methods for fundus cameras operating exclusively by photography of the fundus of the human eye. This standard is based up on techniques involving the direct effects of...
January 1, 1996
Optics and optical instruments - Fundus cameras
Specifies requirements and test methods for fundus cameras operating exclusively by photography of the fundus of the human eye. This standard is based up on techniques involving the direct effects of...
Advertisement