NEN-EN-ISO 24534-4

Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 108
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities) suitable to be used for: - electronic identification of local and foreign vehicles by national authorities; - vehicle manufacturing, in-life maintenance and end-of-life identification (vehicle life cycle management); - adaptation of vehicle data (e.g. for international resales); - safety-related purposes; - crime reduction; - commercial services. It adheres to privacy and data protection regulations. This part of ISO 24534 specifies the interfaces for a secure exchange of data between an ERT and an ERI reader or ERI writer in or outside the vehicle using asymmetric encryption techniques. management); - adaptation of vehicle data (e.g. for international resales); - safety-related purposes; - crime reduction; - commercial services. This part of ISO 24534 includes: - the application layer interface between an ERT and an onboard ERI reader or writer; - the application layer interface between the onboard ERI equipment and external ERI readers and writers; - security issues related to the communication with the ERT.

Document History

July 1, 2010
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques
This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities)...
NEN-EN-ISO 24534-4
February 1, 2009
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques
This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities)...
Advertisement