NEN-EN-ISO 24534-4
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 24534 provides requirements for electronic registration identification (ERI) that are based on an identifier assigned to a vehicle (e.g. for recognition by national authorities) suitable to be used for: - electronic identification of local and foreign vehicles by national authorities; - vehicle manufacturing, in-life maintenance and end-of-life identification (vehicle life cycle management); - adaptation of vehicle data (e.g. for international resales); - safety-related purposes; - crime reduction; - commercial services. It adheres to privacy and data protection regulations. This part of ISO 24534 specifies the interfaces for a secure exchange of data between an ERT and an ERI reader or ERI writer in or outside the vehicle using asymmetric encryption techniques. management); - adaptation of vehicle data (e.g. for international resales); - safety-related purposes; - crime reduction; - commercial services. This part of ISO 24534 includes: - the application layer interface between an ERT and an onboard ERI reader or writer; - the application layer interface between the onboard ERI equipment and external ERI readers and writers; - security issues related to the communication with the ERT.
Document History