NEN-EN-ISO 7590

Steel cord coveyor belts - Methods for the determination of total thickness and cover thickness

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 20
ICS Code (Components for conveyors): 53.040.20
scope:

This standard specifies two methods of measuring the cover thickness of steel cord conveyor belts. Method A, (Micrometer method) can be used for all steel cord conveyor belts for measurement of both total thickness and cover thickness. Method B (Optical method) is recommended for the measurement of cover thicknesses only. It is not suitable if there is a textile or metal weft, or if the ends of the steel cords become twisted when cut.

Document History

February 1, 2009
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be...
August 1, 2007
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be...
NEN-EN-ISO 7590
April 1, 2001
Steel cord coveyor belts - Methods for the determination of total thickness and cover thickness
This standard specifies two methods of measuring the cover thickness of steel cord conveyor belts. Method A, (Micrometer method) can be used for all steel cord conveyor belts for measurement of both...

References

Advertisement