NEN-EN-ISO 7590

Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 18
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be used for all steel cord conveyor belts for the measurement of both total belt thickness and cover thickness. Method B (optical method) is recommended for the measurement of cover thickness only. It is not suitable if there is a textile or metal weft, nor if the ends of the steel cords become twisted when cut.

Document History

NEN-EN-ISO 7590
February 1, 2009
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be...
August 1, 2007
Steel cord conveyor belts - Methods for the determination of total thickness and cover thickness
This International Standard specifies three methods for the measurement of total belt thickness and the thickness of covers of steel cord conveyor belts. Methods A1 and A2 (micrometer methods) can be...
April 1, 2001
Steel cord coveyor belts - Methods for the determination of total thickness and cover thickness
This standard specifies two methods of measuring the cover thickness of steel cord conveyor belts. Method A, (Micrometer method) can be used for all steel cord conveyor belts for measurement of both...

References

Advertisement