NEN-EN-ISO 9073-5
Textiles - Test methods for nonwovens - Part 5: Determination of resistance to mechanical penetration (ball burst procedure)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This part of ISO 9073 specifies a method for determining the resistance to mechanical penetration of nonwoven fabrics by a ball of a given diameter. The method is primarily designed to be used on nonwovens with some degree of elasticity, for which a regular burst test is not applicable.
Document History
NEN-EN-ISO 9073-5
October 1, 2008
Textiles - Test methods for nonwovens - Part 5: Determination of resistance to mechanical penetration (ball burst procedure)
This part of ISO 9073 specifies a method for determining the resistance to mechanical penetration of nonwoven fabrics by a ball of a given diameter. The method is primarily designed to be used on...
August 1, 2007
Textiles - Test methods for nonwovens - Part 5: Resistance to mechanical penetration (ball burst procedure)
This part of ISO 9073 specifies a method for determining the resistance to mechanical penetration of nonwoven fabrics by a ball of a given diameter. The method is primarily designed to be used on...