NEN-EN-ISO 9073-5

Textiles - Test methods for nonwovens - Part 5: Resistance to mechanical penetration (ball burst procedure)

inactive
Organization: NEN
Publication Date: 1 August 2007
Status: inactive
Page Count: 18
ICS Code (Textile fabrics): 59.080.30
scope:

This part of ISO 9073 specifies a method for determining the resistance to mechanical penetration of nonwoven fabrics by a ball of a given diameter. The method is primarily designed to be used on nonwovens with some degree of elasticity, for which a regular burst test is not applicable.

Document History

October 1, 2008
Textiles - Test methods for nonwovens - Part 5: Determination of resistance to mechanical penetration (ball burst procedure)
This part of ISO 9073 specifies a method for determining the resistance to mechanical penetration of nonwoven fabrics by a ball of a given diameter. The method is primarily designed to be used on...
NEN-EN-ISO 9073-5
August 1, 2007
Textiles - Test methods for nonwovens - Part 5: Resistance to mechanical penetration (ball burst procedure)
This part of ISO 9073 specifies a method for determining the resistance to mechanical penetration of nonwoven fabrics by a ball of a given diameter. The method is primarily designed to be used on...
Advertisement