NEN-EN-ISO 8492
Metallic material - Tube - Flattening test
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Specifies a method for determining the ability of metallic tubes of circular cross section to undergo plastic deformation by flattening. It may also be used to reveal the defects in the tubes. Is applicable to tubes having an outside diameter no greater than 600 mm and a thickness no greater than 15 % of the outside diameter. The range of the outside diameter or thickness, for which this International Standard is applicable may be more exactly specified in the relevant product standard.
Document History