NEN-ISO 23560
Woven polypropylene sacks for bulk packaging of foodstuffs
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Sacks. Bags): | 55.080 |
scope:
This International Standard specifies the general characteristics, requirements and methods of test for woven polypropylene (PP) sacks. It is applicable to woven PP sacks, having a capacity of 50 kg or 25 kg, intended for the transport and storage of foodstuffs, such as cereals, sugar and pulses.
Document History
April 1, 2015
Woven polypropylene sacks for bulk packaging of foodstuffs
NEN-ISO 23560 specifies the general characteristics, requirements, and methods of test for woven polypropylene (PP) sacks. It is applicable to woven PP sacks, having a capacity of 50 kg or 25 kg,...
NEN-ISO 23560
October 1, 2008
Woven polypropylene sacks for bulk packaging of foodstuffs
This International Standard specifies the general characteristics, requirements and methods of test for woven polypropylene (PP) sacks. It is applicable to woven PP sacks, having a capacity of 50 kg...