NEN-ISO 23560
Woven polypropylene sacks for bulk packaging of foodstuffs
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Sacks. Bags): | 55.080 |
scope:
NEN-ISO 23560 specifies the general characteristics, requirements, and methods of test for woven polypropylene (PP) sacks. It is applicable to woven PP sacks, having a capacity of 50 kg or 25 kg, intended for the transport and storage of foodstuffs, such as cereals, sugar, and pulses.
Document History
NEN-ISO 23560
April 1, 2015
Woven polypropylene sacks for bulk packaging of foodstuffs
NEN-ISO 23560 specifies the general characteristics, requirements, and methods of test for woven polypropylene (PP) sacks. It is applicable to woven PP sacks, having a capacity of 50 kg or 25 kg,...
October 1, 2008
Woven polypropylene sacks for bulk packaging of foodstuffs
This International Standard specifies the general characteristics, requirements and methods of test for woven polypropylene (PP) sacks. It is applicable to woven PP sacks, having a capacity of 50 kg...