NEN-ISO 6101-3
Rubber - Determination of metal content by atomic absorption spectrometry - Part 3: Determination of copper content
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Rubber): | 83.060 |
scope:
Specifies an atomic spectrometric method for the determination of the copper content of rubbers. Is applicable to raw rubber and rubber products having copper contents above 1 ppm. Copper contents below this limit may be determined, provided that suitable adjustments are made to the mass of the test portion and/or to the concentrations of the solutions used. The use of the standard additions method may lower the bottom limit of detection.
Document History