NEN-ISO 6101-3

Rubber - Determination of metal content by atomic absorption spectrometry - Part 3: Determination of copper content

inactive
Organization: NEN
Publication Date: 1 August 2014
Status: inactive
Page Count: 18
ICS Code (Rubber): 83.060
scope:

NEN-ISO 6101-3 specifies an atomic absorption spectrometric method for the determination of the copper content of rubbers. The method is applicable to raw rubber and rubber products having copper contents above 1 ppm. Copper contents below this limit can be determined, provided that suitable adjustments are made to the mass of the test portion and/or to the concentrations of the solutions used. The use of the standard additions method can lower the bottom limit of detection.

Document History

April 1, 2022
Rubber - Determination of metal content by atomic absorption spectrometry - Part 3: Determination of copper content
This document specifies an atomic absorption spectrometric method for the determination of the copper content of rubbers. The method is applicable to raw rubber and rubber products having copper...
NEN-ISO 6101-3
August 1, 2014
Rubber - Determination of metal content by atomic absorption spectrometry - Part 3: Determination of copper content
NEN-ISO 6101-3 specifies an atomic absorption spectrometric method for the determination of the copper content of rubbers. The method is applicable to raw rubber and rubber products having copper...
July 1, 1997
Rubber - Determination of metal content by atomic absorption spectrometry - Part 3: Determination of copper content
Specifies an atomic spectrometric method for the determination of the copper content of rubbers. Is applicable to raw rubber and rubber products having copper contents above 1 ppm. Copper contents...
Advertisement