NEN-ISO 8135
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Tolerances
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Lays down the dimensional tolerances for cylinders in accordance with ISO 6020-1 and ISO 6022 as required for interchangeability of commonly used hydraulic cylinders. Table 2 covers tolerances which are dependent of stroke (nominal stroke ranges: 0 to 400 mm; 500 to 1249 mm; 1250 to 3149 mm; 3150 to 8000 mm); table 3 covers tolerances which are independent of stroke.
Document History
March 1, 1999
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Tolerances
Specifies dimensional tolerances for 16 MPa (160 bar) medium and 25 MPa (250 bar) series cylinders in accordance with ISO 6020-1 and ISO 6022, as required for interchangeability of commonly used...
NEN-ISO 8135
December 1, 1995
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Tolerances
Lays down the dimensional tolerances for cylinders in accordance with ISO 6020-1 and ISO 6022 as required for interchangeability of commonly used hydraulic cylinders. Table 2 covers tolerances which...