NEN-ISO 8135
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Tolerances
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Specifies dimensional tolerances for 16 MPa (160 bar) medium and 25 MPa (250 bar) series cylinders in accordance with ISO 6020-1 and ISO 6022, as required for interchangeability of commonly used hydraulic cylinders.
Document History
NEN-ISO 8135
March 1, 1999
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Tolerances
Specifies dimensional tolerances for 16 MPa (160 bar) medium and 25 MPa (250 bar) series cylinders in accordance with ISO 6020-1 and ISO 6022, as required for interchangeability of commonly used...
December 1, 1995
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Tolerances
Lays down the dimensional tolerances for cylinders in accordance with ISO 6020-1 and ISO 6022 as required for interchangeability of commonly used hydraulic cylinders. Table 2 covers tolerances which...