NEN-ISO 6020-1
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 1: Medium series
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This part of ISO 6020 establishes metric mounting dimensions for medium series cylinders, 16 MPa [160 bar 1)], as required for interchangeability of commonly used hydraulic cylinders. The medium series dimensions are applicable to round head cylinders with bores from 25 mm to 200 mm and to both round and square head cylinders with bores larger than 200 mm, thus allowing a wider range of applications.
Document History