NEN-ISO 6020-1
Hydraulic fluid power - Single rod cylinders - Mounting dimensions. 16 MPa (160 bar) series - Part 1: Medium series
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Establishes metric mounting dimensions for cylinders as required for interchangeability of commonly used hydraulic cylinders. This dimensions are applicable to both round or square head cylinders thus allowing a wider range of applications. They permit larger ports with longer cushions that are particularly suitable for applications requiring higher velocilty and rapid decelerations.
Document History
August 1, 2007
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 1: Medium series
This part of ISO 6020 establishes metric mounting dimensions for medium series cylinders, 16 MPa [160 bar 1)], as required for interchangeability of commonly used hydraulic cylinders. The medium...
November 1, 1998
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 1: Medium series
Establishes metric mounting dimensions for 16 MPa (160 bar) medium series cylinders as required for interchangeability of commonly used hydraulic cylinders. The medium series dimensions are...
NEN-ISO 6020-1
December 1, 1995
Hydraulic fluid power - Single rod cylinders - Mounting dimensions. 16 MPa (160 bar) series - Part 1: Medium series
Establishes metric mounting dimensions for cylinders as required for interchangeability of commonly used hydraulic cylinders. This dimensions are applicable to both round or square head cylinders...