NEN-ISO 6020-1
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 1: Medium series
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Establishes metric mounting dimensions for 16 MPa (160 bar) medium series cylinders as required for interchangeability of commonly used hydraulic cylinders. The medium series dimensions are applicable to round head cylinders with bores from 25 mm to 200 mm and to both round or square head cylinders with bores larger than 200 mm, thus allowing a wider range of applications. They admit larger ports with longer cushions that are particularly suitable for applications requiring higher velocity and rapid decelerations.
Document History