NEN-ISO/IEC 14496-6
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | active |
| Page Count: | 144 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
Specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote end-system, the streams are available on broadcast media or they are on storage media.
Document History
NEN-ISO/IEC 14496-6
March 1, 2002
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
Specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote...
January 1, 2000
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
Specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote...