NEN-ISO/IEC 14496-6

Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)

inactive
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 112
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

Specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote end-system, the streams are available on broadcast media or they are on storage media.

Document History

March 1, 2002
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
Specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote...
NEN-ISO/IEC 14496-6
January 1, 2000
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
Specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote...
Advertisement