NEN 3650-2+A1

Requirements for pipeline systems - Part 2: Steel - Quire 1-6

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 132
ICS Code (Iron and steel pipes): 23.040.10
scope:

This Part of the standard includes requirements for steel pipelines which shall satisfy the requirements set forth in NEN 3650-1:2003. The classification of the pipelines which fall under the NEN 3650 series is determined by the medium that is being transported. The relationship between the classification (Group I and Group II pipeline systems) and the relationship with the standard series is shown in the flowchart (Figure 1).The function of Group I pipeline systems is to transport hazardous fluids (see A.2.1) both by land and by sea. For Group I, the entire pipelines system as a whole shall satisfy the requirements of the standard; Group II pipeline systems (see A.2.2) are for transporting fluids other than in a). For Group II, the application of the standard is limited to pipelines in or near important public works and pipelines located in groundwater protection areas

Document History

January 1, 2020
Requirements for pipeline systems - Part 2: Additional specifications for steel pipelines
NEN 3650-2 contains requirements for steel pipelines which shall satisfy the requirements laid down in NEN 3650-1. For further specification of the scope please refer to Clause 1 of NEN 3650-1:2020....
April 1, 2017
Requirements for pipeline systems - Part 2: Additional specifications for steel pipelines
NEN 3650-2+C1 contains specifications for steel pipeline systems conforming to NEN 3650-1. For application of the standard is referred to NEN 3650-1:2011.
NEN 3650-2+A1
August 1, 2006
Requirements for pipeline systems - Part 2: Steel - Quire 1-6
This Part of the standard includes requirements for steel pipelines which shall satisfy the requirements set forth in NEN 3650-1:2003. The classification of the pipelines which fall under the NEN...

References

Advertisement