NEN 3650-2 (EN)
Requirements for pipeline systems - Part 2: Additional specifications for steel pipelines
active, Most Current
Buy Now
| Organization: | NEN |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 148 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
NEN 3650-2+C1 contains specifications for steel pipeline systems conforming to NEN 3650-1. For application of the standard is referred to NEN 3650-1:2011.
Document History
January 1, 2020
Requirements for pipeline systems - Part 2: Additional specifications for steel pipelines
NEN 3650-2 contains requirements for steel pipelines which shall satisfy the requirements laid down in NEN 3650-1. For further specification of the scope please refer to Clause 1 of NEN 3650-1:2020....
NEN 3650-2 (EN)
April 1, 2017
Requirements for pipeline systems - Part 2: Additional specifications for steel pipelines
NEN 3650-2+C1 contains specifications for steel pipeline systems conforming to NEN 3650-1. For application of the standard is referred to NEN 3650-1:2011.
August 1, 2006
Requirements for pipeline systems - Part 2: Steel - Quire 1-6
This Part of the standard includes requirements for steel pipelines which shall satisfy the requirements set forth in NEN 3650-1:2003. The classification of the pipelines which fall under the NEN...