NEN-ISO 10791-6/C1
Test conditions for machining centres - Part 6: Accuracy of feeds, speeds and interpolations
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Machining centres): | 25.040.10 |
Document History
December 1, 2014
Test conditions for machining centres - Part 6: Accuracy of speeds and interpolations
NEN-ISO 10791-6 specifies, with reference to ISO 230-1 and ISO 230-4, certain kinematic tests for machining centres, concerning spindle speeds, feed and the accuracy of the paths described by the...
NEN-ISO 10791-6/C1
April 1, 2004
Test conditions for machining centres - Part 6: Accuracy of feeds, speeds and interpolations
A description is not available for this item.
August 1, 1998
Test conditions for machining centres - Part 6: Accuracy of feeds, speeds and interpolations
Specifies, with reference to ISO 230-1, certain kinematic tests for machining centres, concerning the spindle speeds, the feeds of the individual NC linear axes and the accuracy of the paths...