NEN-ISO 10791-6
Test conditions for machining centres - Part 6: Accuracy of feeds, speeds and interpolations
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Machining centres): | 25.040.10 |
scope:
Specifies, with reference to ISO 230-1, certain kinematic tests for machining centres, concerning the spindle speeds, the feeds of the individual NC linear axes and the accuracy of the paths described by the simultaneous movement of two or more NC linear and/or rotary axes.
Document History
December 1, 2014
Test conditions for machining centres - Part 6: Accuracy of speeds and interpolations
NEN-ISO 10791-6 specifies, with reference to ISO 230-1 and ISO 230-4, certain kinematic tests for machining centres, concerning spindle speeds, feed and the accuracy of the paths described by the...
April 1, 2004
Test conditions for machining centres - Part 6: Accuracy of feeds, speeds and interpolations
A description is not available for this item.
NEN-ISO 10791-6
August 1, 1998
Test conditions for machining centres - Part 6: Accuracy of feeds, speeds and interpolations
Specifies, with reference to ISO 230-1, certain kinematic tests for machining centres, concerning the spindle speeds, the feeds of the individual NC linear axes and the accuracy of the paths...