DSF/PREN ISO 19131

Geographic information - Data product specifications

inactive
Organization: DS
Publication Date: 20 October 2007
Status: inactive
Page Count: 52
ICS Code (IT applications in science): 35.240.70

Document History

December 14, 2022
Geographic information – Data product specifications (ISO 19131:2022)
This document describes requirements for the specification of geographic data products, based upon the concepts of other International Standards in the ISO 19100 family of standards. It also provides...
November 23, 2011
Geographic information – Data product specifications – Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
May 16, 2008
Geographic information – Data product specifications
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
DSF/PREN ISO 19131
October 20, 2007
Geographic information - Data product specifications
A description is not available for this item.
Geographic information - Data product specifications - Amendment 1: Requirements relating to the inclusion of an application schema and feature catalogue and the treatment of coverages in an application schema (ISO 19131:2007/FDAM 1:2011)
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
Geographic information - Data product specifications - Amendment 1 (ISO 19131:2007/DAM 1:2010)
This International Standard describes requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the...
Geographic information – Data product specifications (ISO/FDIS 19131:2022)
ISO 19131:2007 specifies requirements for the specification of geographic data products, based upon the concepts of other ISO 19100 International Standards. It also provides help in the creation of...
Advertisement